TE Connectivity Fixed Resistors; RN 0805 115R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A115RBTDF

Description
Fixed Resistors; RN 0805 115R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 115R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 115R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A115RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 115R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A115RBTDF
Fixed Resistors; RN 0805 115R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A115RBTDF
Fixed Resistors; RN 0805 115R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 115R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C2A115RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A115RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A115RBTDFCT-ND
115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A115RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A115RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A115RBTDFDKR-ND
115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A115RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A115RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A115RBTDFTR-ND
115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 115 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity - 20R7659 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 115 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity
20R7659
Surface Mount Thin Film Resistor, Rn73 Series, 115 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity 20R7659
Surface Mount Thin Film Resistor, RN73 Series, 115 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 115 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A115RBTDF 1712-RN73C2A115RBTDFCT-ND 20R7659
Product Name Fixed Resistors; RN 0805 115R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 115 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers