TE Connectivity Fixed Resistors; RN 0805 115K 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A115KBTDF

Description
Fixed Resistors; RN 0805 115K 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 115K 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 115K 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A115KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 115K 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A115KBTDF
Fixed Resistors; RN 0805 115K 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A115KBTDF
Fixed Resistors; RN 0805 115K 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 115K 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C2A115KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A115KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A115KBTDFTR-ND
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A115KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A115KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A115KBTDFCT-ND
RES SMD 115K OHM 0.1% 1/10W 0805

RES SMD 115K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A115KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A115KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A115KBTDFDKR-ND
RES SMD 115K OHM 0.1% 1/10W 0805

RES SMD 115K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Res, 115K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 75Y9878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
75Y9878
Res, 115K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 75Y9878
RES, 115K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:115kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 115K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:115kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 115 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9157 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 115 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9157
Surface Mount Thin Film Resistor, Rn73 Series, 115 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9157
Surface Mount Thin Film Resistor, RN73 Series, 115 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 115 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A115KBTDF 1712-RN73C2A115KBTDFTR-ND 75Y9878 99W9157
Product Name Fixed Resistors; RN 0805 115K 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 115K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 115 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details