113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD RN 0805 113R 0.1% 10PPM CUT LENGTH
Surface Mount Thin Film Resistor, RN73 Series, 113 ohm, 100 mW, - 0.1%, 100 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A113RBTG-ND | RN73C2A113RBTG | 20R7654 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0805 113R 0.1% 10PPM CUT LENGTH | Surface Mount Thin Film Resistor, Rn73 Series, 113 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 113 ohms |