TE Connectivity Chip Resistor - Surface Mount RN73C2A110RBTG

Description
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A110RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A110RBTG-ND
Chip Resistor - Surface Mount RN73C2A110RBTG-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 110R RESISTORS 0805 110R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:110R; CASE STY... - RN73C2A110RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 110R RESISTORS 0805 110R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:110R; CASE STY...
RN73C2A110RBTG
RESISTORS 0805 110R RESISTORS 0805 110R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:110R; CASE STY... RN73C2A110RBTG
RESISTORS 0805 110R RESISTORS 0805 110R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:110R; CASE STY...

RESISTORS 0805 110R RESISTORS 0805 110R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:110R; CASE STY...

Supplier's Site
Resistor;Thin Film;Res 110 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805 - 70064488 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 110 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805
70064488
Resistor;Thin Film;Res 110 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805 70064488
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A110RBTG-ND RN73C2A110RBTG 70064488
Product Name Chip Resistor - Surface Mount RESISTORS 0805 110R RESISTORS 0805 110R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:110R; CASE STY... Resistor;Thin Film;Res 110 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers