TE Connectivity Chip Resistor - Surface Mount RN73C2A10RBTDF

Description
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103286TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103286TR-ND
Chip Resistor - Surface Mount A103286TR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103286CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103286CT-ND
Chip Resistor - Surface Mount A103286CT-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103286DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103286DKR-ND
Chip Resistor - Surface Mount A103286DKR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 10R 0.1% 10PPM 1K RL - RN73C2A10RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 10R 0.1% 10PPM 1K RL
RN73C2A10RBTDF
Thin Film Resistors - SMD RN 0805 10R 0.1% 10PPM 1K RL RN73C2A10RBTDF
Thin Film Resistors - SMD RN 0805 10R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0805 10R 0.1% 10PPM 1K RL

Supplier's Site
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6520
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6520
RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9149
Surface Mount Thin Film Resistor, Rn73 Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9149
Surface Mount Thin Film Resistor, RN73 Series, 10 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 10 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 20R7587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
20R7587
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 20R7587
RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9410
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9410
RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103286TR-ND RN73C2A10RBTDF 98Y6520 99W9149 20R7587
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 10R 0.1% 10PPM 1K RL Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details