TE Connectivity Chip Resistor - Surface Mount RN73C2A10R5BTD

Description
10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A10R5BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A10R5BTD-ND
Chip Resistor - Surface Mount RN73C2A10R5BTD-ND
10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 10R5 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C2A10R5BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 10R5 0.1% 10PPM 5K RL ( Holsworthy )
RN73C2A10R5BTD
Fixed Resistors; RN 0805 10R5 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A10R5BTD
Fixed Resistors; RN 0805 10R5 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0805 10R5 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A10R5BTD-ND RN73C2A10R5BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 10R5 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details