TE Connectivity Chip Resistor - Surface Mount RN73C2A10R2BTG

Description
10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A10R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A10R2BTG-ND
Chip Resistor - Surface Mount RN73C2A10R2BTG-ND
10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0805 10PPM 10R2RESISTOR 0805 10PPM 10R2; Resistor element type:Thin Film; Resistance:10.2R;... - RN73C2A10R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 10PPM 10R2RESISTOR 0805 10PPM 10R2; Resistor element type:Thin Film; Resistance:10.2R;...
RN73C2A10R2BTG
RESISTOR 0805 10PPM 10R2RESISTOR 0805 10PPM 10R2; Resistor element type:Thin Film; Resistance:10.2R;... RN73C2A10R2BTG
RESISTOR 0805 10PPM 10R2RESISTOR 0805 10PPM 10R2; Resistor element type:Thin Film; Resistance:10.2R;...

RESISTOR 0805 10PPM 10R2RESISTOR 0805 10PPM 10R2; Resistor element type:Thin Film; Resistance:10.2R;...

Supplier's Site
Res, Thin Film, 10R2, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R7591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R2, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R7591
Res, Thin Film, 10R2, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R7591
RES, THIN FILM, 10R2, 0.1%, 0.1W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 10R2, 0.1%, 0.1W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A10R2BTG-ND RN73C2A10R2BTG 20R7591
Product Name Chip Resistor - Surface Mount RESISTOR 0805 10PPM 10R2RESISTOR 0805 10PPM 10R2; Resistor element type:Thin Film; Resistance:10.2R;... Res, Thin Film, 10R2, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details