TE Connectivity Thin Film Resistors - SMD RN73C2A10KBTG

Description
Thin Film Resistors - SMD
Request a Quote Datasheet
Description
Thin Film Resistors - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD - RN73C2A10KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD
RN73C2A10KBTG
Thin Film Resistors - SMD RN73C2A10KBTG
Thin Film Resistors - SMD

Thin Film Resistors - SMD

Supplier's Site
Chip Resistor - Surface Mount - A105823-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105823-ND
Chip Resistor - Surface Mount A105823-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 20R7577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
20R7577
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 20R7577
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9409
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9409
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064484 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064484
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064484
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site
Chip Resistor - Surface Mount - RN73C2A10KBTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A10KBTG
Chip Resistor - Surface Mount RN73C2A10KBTG
RES SMD 10K OHM 0.1% 1/10W 0805

RES SMD 10K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RN73C2A10KBTG A105823-ND 20R7577 70064484 RN73C2A10KBTG
Product Name Thin Film Resistors - SMD Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor General Use
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details