Fixed Resistors; RN 0805 10K 0.1% 10PPM 5KRL ( Holsworthy )
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes
RES SMD 10K OHM 0.1% 1/10W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2A10KBTD | A106119TR-ND | 20R7575 | RN73C2A10KBTD |
| Product Name | Fixed Resistors; RN 0805 10K 0.1% 10PPM 5KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |