TE Connectivity Chip Resistor - Surface Mount RN73C2A107RBTG

Description
107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A107RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A107RBTG-ND
Chip Resistor - Surface Mount RN73C2A107RBTG-ND
107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0805 107RRESISTOR 0805 107R; Resistor element type:Thin Film; Resistance:107R; Case style:0... - RN73C2A107RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 107RRESISTOR 0805 107R; Resistor element type:Thin Film; Resistance:107R; Case style:0...
RN73C2A107RBTG
RESISTOR 0805 107RRESISTOR 0805 107R; Resistor element type:Thin Film; Resistance:107R; Case style:0... RN73C2A107RBTG
RESISTOR 0805 107RRESISTOR 0805 107R; Resistor element type:Thin Film; Resistance:107R; Case style:0...

RESISTOR 0805 107RRESISTOR 0805 107R; Resistor element type:Thin Film; Resistance:107R; Case style:0...

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 107 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R7619 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 107 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R7619
Surface Mount Thin Film Resistor, Rn73 Series, 107 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R7619
Surface Mount Thin Film Resistor, RN73 Series, 107 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 107 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A107RBTG-ND RN73C2A107RBTG 20R7619
Product Name Chip Resistor - Surface Mount RESISTOR 0805 107RRESISTOR 0805 107R; Resistor element type:Thin Film; Resistance:107R; Case style:0... Surface Mount Thin Film Resistor, Rn73 Series, 107 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details