RESISTORS 0805 107K RESISTORS 0805 107K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:107KR; CASE ST...
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
THIN FILM RESISTOR, 107KOHM, 100mW, 0.1%; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A107KBTG | RN73C2A107KBTG-ND | 20R7616 |
| Product Name | RESISTORS 0805 107K RESISTORS 0805 107K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:107KR; CASE ST... | Chip Resistor - Surface Mount | Thin Film Resistor, 107Kohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |