RESISTORS 0805 105R RESISTORS 0805 105R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:105R; CASE STY...
105 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Surface Mount Chip Resistor, Thin Film, RN73 Series, 105 ohm, 100 mW, 0.1%, 100 V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A105RBTG | RN73C2A105RBTG-ND | 20R7613 |
| Product Name | RESISTORS 0805 105R RESISTORS 0805 105R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:105R; CASE STY... | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 105 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 105 ohms |