TE Connectivity Chip Resistor - Surface Mount RN73C2A105RBTDF

Description
105 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
105 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103281CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103281CT-ND
Chip Resistor - Surface Mount A103281CT-ND
105 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

105 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103281DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103281DKR-ND
Chip Resistor - Surface Mount A103281DKR-ND
105 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

105 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103281TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103281TR-ND
Chip Resistor - Surface Mount A103281TR-ND
105 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

105 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 105R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A105RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 105R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A105RBTDF
Fixed Resistors; RN 0805 105R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A105RBTDF
Fixed Resistors; RN 0805 105R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 105R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 105 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R7612 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 105 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R7612
Surface Mount Thin Film Resistor, Rn73 Series, 105 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R7612
Surface Mount Thin Film Resistor, RN73 Series, 105 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 105 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103281CT-ND RN73C2A105RBTDF 20R7612
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 105R 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 105 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details