TE Connectivity Chip Resistor - Surface Mount RN73C2A102KBTDF

Description
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103279TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103279TR-ND
Chip Resistor - Surface Mount A103279TR-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103279CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103279CT-ND
Chip Resistor - Surface Mount A103279CT-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103279DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103279DKR-ND
Chip Resistor - Surface Mount A103279DKR-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 102K 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A102KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 102K 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A102KBTDF
Fixed Resistors; RN 0805 102K 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A102KBTDF
Fixed Resistors; RN 0805 102K 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 102K 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 102K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6521
Res, 102K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6521
RES, 102K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:102kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 102K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:102kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2914
Res, 102K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2914
RES, 102K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:102kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 102K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:102kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103279TR-ND RN73C2A102KBTDF 98Y6521
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 102K 0.1% 10PPM 1KRL ( Holsworthy ) Res, 102K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details