TE Connectivity Chip Resistor - Surface Mount RN73C2A100RBTG

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105822-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105822-ND
Chip Resistor - Surface Mount A105822-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 100R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A100RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 100R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A100RBTG
Fixed Resistors; RN 0805 100R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A100RBTG
Fixed Resistors; RN 0805 100R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 100R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor;Thin Film;Res 100 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805 - 70064480 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 100 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805
70064480
Resistor;Thin Film;Res 100 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805 70064480
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site
Chip Resistor - Surface Mount - RN73C2A100RBTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A100RBTG
Chip Resistor - Surface Mount RN73C2A100RBTG
RES SMD 100 OHM 0.1% 1/10W 0805

RES SMD 100 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A105822-ND RN73C2A100RBTG 70064480 RN73C2A100RBTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 100R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor;Thin Film;Res 100 Ohms;Pwr-Rtg0.1 W;Tol 0.1%;SMT;0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details