TE Connectivity Chip Resistor - Surface Mount RN73C2A100RBTDF

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103654DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103654DKR-ND
Chip Resistor - Surface Mount A103654DKR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103654TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103654TR-ND
Chip Resistor - Surface Mount A103654TR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103654CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103654CT-ND
Chip Resistor - Surface Mount A103654CT-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1251118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251118P
Surface Mount Resistors 1251118P
TE Connectivity RN73C2A100RBTDF

TE Connectivity RN73C2A100RBTDF

Supplier's Site
Surface Mount Resistors - 1251118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251118
Surface Mount Resistors 1251118
TE Connectivity RN73C2A100RBTDF

TE Connectivity RN73C2A100RBTDF

Supplier's Site
Surface Mount Resistors - 1639330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639330
Surface Mount Resistors 1639330
TE Connectivity RN73C2A100RBTDF

TE Connectivity RN73C2A100RBTDF

Supplier's Site
Thin Film Resistors - SMD RN 0805 1K21 0.1% 10PPM CUT LENGTH - RN73C2A100RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 1K21 0.1% 10PPM CUT LENGTH
RN73C2A100RBTDF
Thin Film Resistors - SMD RN 0805 1K21 0.1% 10PPM CUT LENGTH RN73C2A100RBTDF
Thin Film Resistors - SMD RN 0805 1K21 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 1K21 0.1% 10PPM CUT LENGTH

Supplier's Site
Thin Film Resistor, 100 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity - 20R7600 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 100 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity
20R7600
Thin Film Resistor, 100 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity 20R7600
THIN FILM RESISTOR, 100 OHM, 63mW, ±0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 100 OHM, 63mW, ±0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 50AC4744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
50AC4744
Res, 100R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 50AC4744
RES, 100R, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 100 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 68X3217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 100 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
68X3217
Surface Mount Thin Film Resistor, Rn73 Series, 100 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 68X3217
Surface Mount Thin Film Resistor, RN73 Series, 100 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 100 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9412
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9412
RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A100RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A100RBTDF
Chip Resistor - Surface Mount RN73C2A100RBTDF
RES SMD 100 OHM 0.1% 1/10W 0805

RES SMD 100 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number A103654DKR-ND 1251118P 1251118 RN73C2A100RBTDF 20R7600 50AC4744 68X3217 46AK9412 RN73C2A100RBTDF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thin Film Resistors - SMD RN 0805 1K21 0.1% 10PPM CUT LENGTH Thin Film Resistor, 100 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity Res, 100R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 100 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details