TE Connectivity Chip Resistor - Surface Mount RN73C2A100RBTD

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119890DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119890DKR-ND
Chip Resistor - Surface Mount A119890DKR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119890CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119890CT-ND
Chip Resistor - Surface Mount A119890CT-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119890TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119890TR-ND
Chip Resistor - Surface Mount A119890TR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 100R 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A100RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 100R 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A100RBTD
Fixed Resistors; RN 0805 100R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A100RBTD
Fixed Resistors; RN 0805 100R 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 100R 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A100RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A100RBTD
Chip Resistor - Surface Mount RN73C2A100RBTD
RES SMD 100 OHM 0.1% 1/10W 0805

RES SMD 100 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH0224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH0224
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH0224
RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Rn 0805 100R 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity - 52AK7742 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0805 100R 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity
52AK7742
Rn 0805 100R 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity 52AK7742
RN 0805 100R 0.1 10PPM 5KRL ROHS COMPLIANT: YES

RN 0805 100R 0.1 10PPM 5KRL ROHS COMPLIANT: YES

Supplier's Site
Rn 0805 100R 0.1% 10Ppm 5Krl Holsworthy Te Connectivity - 46M2608 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0805 100R 0.1% 10Ppm 5Krl Holsworthy Te Connectivity
46M2608
Rn 0805 100R 0.1% 10Ppm 5Krl Holsworthy Te Connectivity 46M2608
RN 0805 100R 0.1% 10PPM 5KRL

RN 0805 100R 0.1% 10PPM 5KRL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number A119890DKR-ND RN73C2A100RBTD RN73C2A100RBTD 01AH0224 52AK7742 46M2608
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 100R 0.1% 10PPM 5KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity Rn 0805 100R 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity Rn 0805 100R 0.1% 10Ppm 5Krl Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 0805 0805
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details