TE Connectivity Fixed Resistors; RN 0805 100K 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A100KBTG

Description
Fixed Resistors; RN 0805 100K 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 100K 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 100K 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A100KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 100K 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A100KBTG
Fixed Resistors; RN 0805 100K 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A100KBTG
Fixed Resistors; RN 0805 100K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 100K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A105821-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105821-ND
Chip Resistor - Surface Mount A105821-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 100 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064479 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 100 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064479
Resistor;Thin Film;Res 100 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064479
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73C2A100KBTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RN73C2A100KBTG
Resistors - Chip Resistor - Surface Mount RN73C2A100KBTG
RES SMD 100K OHM 0.1% 1/10W 0805

RES SMD 100K OHM 0.1% 1/10W 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 100 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R7599 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 100 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R7599
Surface Mount Thin Film Resistor, Rn73 Series, 100 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R7599
Surface Mount Thin Film Resistor, RN73 Series, 100 kohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 100 kohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A100KBTG A105821-ND 70064479 RN73C2A100KBTG 20R7599
Product Name Fixed Resistors; RN 0805 100K 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor;Thin Film;Res 100 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 100 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details