TE Connectivity Resistors - Chip Resistor - Surface Mount RN73C2A100KBTDF

Description
Win Source Part Number: 1351655-RN73C2A100KB TDF Category: Resistors - Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RN73C2A
Request a Quote Datasheet
Description
Win Source Part Number: 1351655-RN73C2A100KB TDF Category: Resistors - Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RN73C2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1351655-RN73C2A100KBTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351655-RN73C2A100KBTDF
Resistors - Chip Resistor - Surface Mount 1351655-RN73C2A100KBTDF
Win Source Part Number: 1351655-RN73C2A100KB TDF Category: Resistors - Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RN73C2A

Win Source Part Number: 1351655-RN73C2A100KBTDF
Category: Resistors - Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RN73C2A

Buy Now Datasheet
Chip Resistor - Surface Mount - A102080CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102080CT-ND
Chip Resistor - Surface Mount A102080CT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102080DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102080DKR-ND
Chip Resistor - Surface Mount A102080DKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102080TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102080TR-ND
Chip Resistor - Surface Mount A102080TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
0.1W Resistor - 52-RN73C2A100KBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Resistor
52-RN73C2A100KBTDF
0.1W Resistor 52-RN73C2A100KBTDF
0805 100kΩ 0.1% Thin Film Chip Resistor, 0.1W Product overview: RN73C2A100KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A100KBTDF can be used for catalog matching and distributor lookup.

0805 100kΩ 0.1% Thin Film Chip Resistor, 0.1W Product overview: RN73C2A100KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A100KBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; RN 0805 100K 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A100KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 100K 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A100KBTDF
Fixed Resistors; RN 0805 100K 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A100KBTDF
Fixed Resistors; RN 0805 100K 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 100K 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 100Kohm, 63Mw, ±0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 63P8930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100Kohm, 63Mw, ±0.1%, Full Reel; Resistance Holsworthy Te Connectivity
63P8930
Resistor, Thin Film, 100Kohm, 63Mw, ±0.1%, Full Reel; Resistance Holsworthy Te Connectivity 63P8930
RESISTOR, THIN FILM, 100KOHM, 63mW, ±0.1%, FULL REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 100KOHM, 63mW, ±0.1%, FULL REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 75Y6445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
75Y6445
Res, 100K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 75Y6445
RES, 100K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 100 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 68X3216 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 100 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
68X3216
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 100 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 68X3216
Surface Mount Chip Resistor, Thin Film, RN73 Series, 100 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 100 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9411
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9411
RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1351655-RN73C2A100KBTDF A102080CT-ND 52-RN73C2A100KBTDF RN73C2A100KBTDF 63P8930 75Y6445 68X3216 46AK9411
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.1W Resistor Fixed Resistors; RN 0805 100K 0.1% 10PPM 1KRL ( Holsworthy ) Resistor, Thin Film, 100Kohm, 63Mw, ±0.1%, Full Reel; Resistance Holsworthy Te Connectivity Res, 100K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 100 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details