TE Connectivity Chip Resistor - Surface Mount RN73C1J9R53BTD

Description
9.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
9.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A124688DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124688DKR-ND
Chip Resistor - Surface Mount A124688DKR-ND
9.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

9.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124688CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124688CT-ND
Chip Resistor - Surface Mount A124688CT-ND
9.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

9.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124688TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124688TR-ND
Chip Resistor - Surface Mount A124688TR-ND
9.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

9.53 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 9R53 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J9R53BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 9R53 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J9R53BTD
Fixed Resistors; RN 0603 9R53 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J9R53BTD
Fixed Resistors; RN 0603 9R53 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 9R53 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A124688DKR-ND RN73C1J9R53BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 9R53 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 9.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers