TE Connectivity Chip Resistor - Surface Mount RN73C1J9K76BTDF

Description
9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J9K76BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J9K76BTDF-ND
Chip Resistor - Surface Mount RN73C1J9K76BTDF-ND
9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 9K76 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J9K76BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 9K76 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J9K76BTDF
Fixed Resistors; RN 0603 9K76 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J9K76BTDF
Fixed Resistors; RN 0603 9K76 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 9K76 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1348526-RN73C1J9K76BTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1348526-RN73C1J9K76BTDF
Resistors - Chip Resistor - Surface Mount 1348526-RN73C1J9K76BTDF
Win Source Part Number: 1348526-RN73C1J9K76B TDF Category: Resistors - Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 9.76 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RN73C1J

Win Source Part Number: 1348526-RN73C1J9K76BTDF
Category: Resistors - Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 9.76 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RN73C1J

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J9K76BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J9K76BTDF
Chip Resistor - Surface Mount RN73C1J9K76BTDF
RES SMD 9.76KOHM 0.1% 1/16W 0603

RES SMD 9.76KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 9K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6512
Res, 9K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6512
RES, 9K76, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.76kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 9K76, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.76kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC2912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC2912
Res, 9K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC2912
RES, 9K76, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.76kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 9K76, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.76kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RN73C1J9K76BTDF-ND RN73C1J9K76BTDF 1348526-RN73C1J9K76BTDF RN73C1J9K76BTDF 98Y6512
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 9K76 0.1% 10PPM 1K RL ( Holsworthy ) Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 9K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers