TE Connectivity Chip Resistor - Surface Mount RN73C1J9K53BTDF

Description
RES SMD 9.53KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 9.53KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J9K53BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J9K53BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J9K53BTDFDKR-ND
RES SMD 9.53KOHM 0.1% 1/16W 0603

RES SMD 9.53KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J9K53BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J9K53BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J9K53BTDFCT-ND
RES SMD 9.53KOHM 0.1% 1/16W 0603

RES SMD 9.53KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J9K53BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J9K53BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J9K53BTDFTR-ND
9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 9K53 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J9K53BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 9K53 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J9K53BTDF
Fixed Resistors; RN 0603 9K53 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J9K53BTDF
Fixed Resistors; RN 0603 9K53 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 9K53 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3164
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3164
RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.53kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.53kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9259
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9259
RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.53kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.53kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73C1J9K53BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J9K53BTDF
Chip Resistor - Surface Mount RN73C1J9K53BTDF
RES SMD 9.53KOHM 0.1% 1/16W 0603

RES SMD 9.53KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1712-RN73C1J9K53BTDFDKR-ND RN73C1J9K53BTDF 08AC3164 RN73C1J9K53BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 9K53 0.1% 10PPM 1K RL ( Holsworthy ) Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details