TE Connectivity Chip Resistor - Surface Mount RN73C1J9K31BTDF

Description
RES SMD 9.31KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 9.31KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J9K31BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J9K31BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J9K31BTDFCT-ND
RES SMD 9.31KOHM 0.1% 1/16W 0603

RES SMD 9.31KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J9K31BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J9K31BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J9K31BTDFDKR-ND
RES SMD 9.31KOHM 0.1% 1/16W 0603

RES SMD 9.31KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J9K31BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J9K31BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J9K31BTDFTR-ND
9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0603 9K31 0.1% 10PPM 1K RL - RN73C1J9K31BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 9K31 0.1% 10PPM 1K RL
RN73C1J9K31BTDF
Thin Film Resistors - SMD RN 0603 9K31 0.1% 10PPM 1K RL RN73C1J9K31BTDF
Thin Film Resistors - SMD RN 0603 9K31 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 9K31 0.1% 10PPM 1K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1712-RN73C1J9K31BTDFCT-ND RN73C1J9K31BTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0603 9K31 0.1% 10PPM 1K RL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details