9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 9K09 0.1% 10PPM CUT LENGTH ( Holsworthy )
THIN FILM RESISTOR, 9.09KOHM, 63mW, 0.1%; Resistance:9.09kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J9K09BTG-ND | RN73C1J9K09BTG | 20R7475 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 9K09 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Thin Film Resistor, 9.09Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |