The RN73 series resistor, specifically the part number 98Y6511, is a high precision thin film resistor with a resistance value of 9.09 kΩ and a tolerance of ±0.1%. It has a rated power of 0.063W at 70°C and is housed in a 0603 case style. The resistor features a temperature coefficient of resistance (TCR) of 5 ppm/°C, ensuring minimal drift with temperature changes. It is suitable for applications in communications, industrial controls, instrumentation, and medical devices. The maximum operating voltage is 50V, with an overload voltage rating of 100V. The operating temperature range is from -55°C to +155°C, and it has an insulation resistance of at least 1000 MΩ. This resistor is RoHS compliant, making it suitable for environmentally conscious designs.
RES SMD 9.09KOHM 0.1% 1/16W 0603
9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 9K09 0.1% 10PPM 1K RL ( Holsworthy )
RES SMD 9.09KOHM 0.1% 1/16W 0603
RES, 9K09, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.09kohm;
Surface Mount Thin Film Resistor, RN73 Series, 9.09 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 1712-RN73C1J9K09BTDFCT-ND | RN73C1J9K09BTDF | RN73C1J9K09BTDF | 98Y6511 | 99W9132 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 9K09 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 9K09, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 9.09 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |