TE Connectivity RESISTORS 0603 10PPM 8K87RESISTOR 0603 10PPM 8K87; THIN FILM; RESISTANCE:8.87KR; CASE STYLE:0603; SE... RN73C1J8K87BTG

Description
RESISTORS 0603 10PPM 8K87RESISTOR 0603 10PPM 8K87; THIN FILM; RESISTANCE:8.87KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 8K87RESISTOR 0603 10PPM 8K87; THIN FILM; RESISTANCE:8.87KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 8K87RESISTOR 0603 10PPM 8K87; THIN FILM; RESISTANCE:8.87KR; CASE STYLE:0603; SE... - RN73C1J8K87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 8K87RESISTOR 0603 10PPM 8K87; THIN FILM; RESISTANCE:8.87KR; CASE STYLE:0603; SE...
RN73C1J8K87BTG
RESISTORS 0603 10PPM 8K87RESISTOR 0603 10PPM 8K87; THIN FILM; RESISTANCE:8.87KR; CASE STYLE:0603; SE... RN73C1J8K87BTG
RESISTORS 0603 10PPM 8K87RESISTOR 0603 10PPM 8K87; THIN FILM; RESISTANCE:8.87KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 8K87RESISTOR 0603 10PPM 8K87; THIN FILM; RESISTANCE:8.87KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J8K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J8K87BTG-ND
Chip Resistor - Surface Mount RN73C1J8K87BTG-ND
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J8K87BTG RN73C1J8K87BTG-ND
Product Name RESISTORS 0603 10PPM 8K87RESISTOR 0603 10PPM 8K87; THIN FILM; RESISTANCE:8.87KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details