Fixed Resistors; RN 0603 8K87 0.1% 10PPM 1K RL ( Holsworthy )
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 8.87KOHM 0.1% 1/16W 0603
RES SMD 8.87KOHM 0.1% 1/16W 0603
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J8K87BTDF | 1712-RN73C1J8K87BTDFTR-ND |
| Product Name | Fixed Resistors; RN 0603 8K87 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |