RESISTORS 0603 10PPM 8K45RESISTOR 0603 10PPM 8K45; THIN FILM; RESISTANCE:8.45KR; CASE STYLE:0603; SE...
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Chip Resistor, Thin Film, RN73 Series, 8.45 kohm, 63 mW, 0.1%, 50 V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J8K45BTG | A105673-ND | 20R7464 |
| Product Name | RESISTORS 0603 10PPM 8K45RESISTOR 0603 10PPM 8K45; THIN FILM; RESISTANCE:8.45KR; CASE STYLE:0603; SE... | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 8.45 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |