TE Connectivity RESISTORS 0603 10PPM 8K25RESISTOR 0603 10PPM 8K25; THIN FILM; RESISTANCE:8.25KR; CASE STYLE:0603; SE... RN73C1J8K25BTG

Description
RESISTORS 0603 10PPM 8K25RESISTOR 0603 10PPM 8K25; THIN FILM; RESISTANCE:8.25KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 8K25RESISTOR 0603 10PPM 8K25; THIN FILM; RESISTANCE:8.25KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 8K25RESISTOR 0603 10PPM 8K25; THIN FILM; RESISTANCE:8.25KR; CASE STYLE:0603; SE... - RN73C1J8K25BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 8K25RESISTOR 0603 10PPM 8K25; THIN FILM; RESISTANCE:8.25KR; CASE STYLE:0603; SE...
RN73C1J8K25BTG
RESISTORS 0603 10PPM 8K25RESISTOR 0603 10PPM 8K25; THIN FILM; RESISTANCE:8.25KR; CASE STYLE:0603; SE... RN73C1J8K25BTG
RESISTORS 0603 10PPM 8K25RESISTOR 0603 10PPM 8K25; THIN FILM; RESISTANCE:8.25KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 8K25RESISTOR 0603 10PPM 8K25; THIN FILM; RESISTANCE:8.25KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J8K25BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J8K25BTG-ND
Chip Resistor - Surface Mount RN73C1J8K25BTG-ND
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J8K25BTG RN73C1J8K25BTG-ND
Product Name RESISTORS 0603 10PPM 8K25RESISTOR 0603 10PPM 8K25; THIN FILM; RESISTANCE:8.25KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details