TE Connectivity Thin Film Resistors - SMD RN 0603 887R 0.1% 10PPM 1K RL RN73C1J887RBTDF

Description
Thin Film Resistors - SMD RN 0603 887R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 887R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 887R 0.1% 10PPM 1K RL - RN73C1J887RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 887R 0.1% 10PPM 1K RL
RN73C1J887RBTDF
Thin Film Resistors - SMD RN 0603 887R 0.1% 10PPM 1K RL RN73C1J887RBTDF
Thin Film Resistors - SMD RN 0603 887R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 887R 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J887RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J887RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J887RBTDFDKR-ND
RES SMD 887 OHM 0.1% 1/16W 0603

RES SMD 887 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J887RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J887RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J887RBTDFCT-ND
RES SMD 887 OHM 0.1% 1/16W 0603

RES SMD 887 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J887RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J887RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J887RBTDFTR-ND
887 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

887 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 887R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9257
Res, 887R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9257
RES, 887R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:887ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 887R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:887ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 887R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC6311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC6311
Res, 887R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC6311
RES, 887R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:887ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 887R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:887ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J887RBTDF 1712-RN73C1J887RBTDFDKR-ND 05AC9257
Product Name Thin Film Resistors - SMD RN 0603 887R 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 887R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details