TE Connectivity Fixed Resistors; RN 0603 845R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J845RBTDF

Description
Fixed Resistors; RN 0603 845R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 845R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 845R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J845RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 845R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J845RBTDF
Fixed Resistors; RN 0603 845R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J845RBTDF
Fixed Resistors; RN 0603 845R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 845R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J845RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J845RBTDF-ND
Chip Resistor - Surface Mount RN73C1J845RBTDF-ND
845 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

845 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 845R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9251
Res, 845R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9251
RES, 845R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:845ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 845R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:845ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3162
Res, 845R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3162
RES, 845R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:845ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 845R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:845ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73C1J845RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J845RBTDF
Chip Resistor - Surface Mount RN73C1J845RBTDF
RES SMD 845 OHM 0.1% 1/16W 0603

RES SMD 845 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RN73C1J845RBTDF RN73C1J845RBTDF-ND 05AC9251 RN73C1J845RBTDF
Product Name Fixed Resistors; RN 0603 845R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 845R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers