82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 82.5KOHM 0.1% 1/16W 0603
RES SMD 82.5KOHM 0.1% 1/16W 0603
Fixed Resistors; RN 0603 82K5 0.1% 10PPM 1K RL ( Holsworthy )
RES, 82K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5kohm;
RES, 82K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RN73C1J82K5BTDFTR-ND | RN73C1J82K5BTDF | 05AC9248 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 82K5 0.1% 10PPM 1K RL ( Holsworthy ) | Res, 82K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |