TE Connectivity Chip Resistor - Surface Mount RN73C1J825RBTDF

Description
RES SMD 825 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 825 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J825RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J825RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J825RBTDFCT-ND
RES SMD 825 OHM 0.1% 1/16W 0603

RES SMD 825 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J825RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J825RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J825RBTDFTR-ND
825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J825RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J825RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J825RBTDFDKR-ND
RES SMD 825 OHM 0.1% 1/16W 0603

RES SMD 825 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J825RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J825RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1J825RBTDFTR-ND
RN 0603 825R 0.1% 10PPM 1K RL

RN 0603 825R 0.1% 10PPM 1K RL

Buy Now Datasheet
Fixed Resistors; RN 0603 825R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J825RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 825R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J825RBTDF
Fixed Resistors; RN 0603 825R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J825RBTDF
Fixed Resistors; RN 0603 825R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 825R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 825 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9131 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 825 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9131
Surface Mount Thin Film Resistor, Rn73 Series, 825 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9131
Surface Mount Thin Film Resistor, RN73 Series, 825 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 825 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C1J825RBTDFCT-ND 1111-RN73C1J825RBTDFTR-ND RN73C1J825RBTDF 99W9131
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0603 825R 0.1% 10PPM 1K RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 825 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details