TE Connectivity Fixed Resistors; RN 0603 80R6 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J80R6BTD

Description
Fixed Resistors; RN 0603 80R6 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 80R6 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 80R6 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J80R6BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 80R6 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J80R6BTD
Fixed Resistors; RN 0603 80R6 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J80R6BTD
Fixed Resistors; RN 0603 80R6 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 80R6 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J80R6BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J80R6BTD-ND
Chip Resistor - Surface Mount RN73C1J80R6BTD-ND
80.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

80.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J80R6BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J80R6BTD
Chip Resistor - Surface Mount RN73C1J80R6BTD
RES 80.6 OHM 0.1% 1/16W 0603

RES 80.6 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J80R6BTD RN73C1J80R6BTD-ND RN73C1J80R6BTD
Product Name Fixed Resistors; RN 0603 80R6 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details