TE Connectivity Chip Resistor - Surface Mount RN73C1J806RBTDF

Description
806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J806RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J806RBTDF-ND
Chip Resistor - Surface Mount RN73C1J806RBTDF-ND
806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 806R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J806RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 806R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J806RBTDF
Fixed Resistors; RN 0603 806R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J806RBTDF
Fixed Resistors; RN 0603 806R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 806R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J806RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J806RBTDF
Chip Resistor - Surface Mount RN73C1J806RBTDF
RES SMD 806 OHM 0.1% 1/16W 0603

RES SMD 806 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J806RBTDF-ND RN73C1J806RBTDF RN73C1J806RBTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 806R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers