TE Connectivity RESISTOR 0603 10PPM 7K87RESISTOR 0603 10PPM 7K87; Resistor element type:Thin Film; Resistance:7.87kR... RN73C1J7K87BTG

Description
RESISTOR 0603 10PPM 7K87RESISTOR 0603 10PPM 7K87; Resistor element type:Thin Film; Resistance:7.87kR...
Request a Quote Datasheet
Description
RESISTOR 0603 10PPM 7K87RESISTOR 0603 10PPM 7K87; Resistor element type:Thin Film; Resistance:7.87kR...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0603 10PPM 7K87RESISTOR 0603 10PPM 7K87; Resistor element type:Thin Film; Resistance:7.87kR... - RN73C1J7K87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 7K87RESISTOR 0603 10PPM 7K87; Resistor element type:Thin Film; Resistance:7.87kR...
RN73C1J7K87BTG
RESISTOR 0603 10PPM 7K87RESISTOR 0603 10PPM 7K87; Resistor element type:Thin Film; Resistance:7.87kR... RN73C1J7K87BTG
RESISTOR 0603 10PPM 7K87RESISTOR 0603 10PPM 7K87; Resistor element type:Thin Film; Resistance:7.87kR...

RESISTOR 0603 10PPM 7K87RESISTOR 0603 10PPM 7K87; Resistor element type:Thin Film; Resistance:7.87kR...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J7K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J7K87BTG-ND
Chip Resistor - Surface Mount RN73C1J7K87BTG-ND
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J7K87BTG RN73C1J7K87BTG-ND
Product Name RESISTOR 0603 10PPM 7K87RESISTOR 0603 10PPM 7K87; Resistor element type:Thin Film; Resistance:7.87kR... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details