TE Connectivity Thin Film Resistors - SMD RN 0603 7K87 0.1% 10PPM 1K RL RN73C1J7K87BTDF

Description
Thin Film Resistors - SMD RN 0603 7K87 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 7K87 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 7K87 0.1% 10PPM 1K RL - RN73C1J7K87BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 7K87 0.1% 10PPM 1K RL
RN73C1J7K87BTDF
Thin Film Resistors - SMD RN 0603 7K87 0.1% 10PPM 1K RL RN73C1J7K87BTDF
Thin Film Resistors - SMD RN 0603 7K87 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 7K87 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J7K87BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J7K87BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J7K87BTDFTR-ND
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J7K87BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J7K87BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J7K87BTDFDKR-ND
RES SMD 7.87KOHM 0.1% 1/16W 0603

RES SMD 7.87KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J7K87BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J7K87BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J7K87BTDFCT-ND
RES SMD 7.87KOHM 0.1% 1/16W 0603

RES SMD 7.87KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC6291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC6291
Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC6291
RES, 7K87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.87kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 7K87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.87kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9220
Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9220
RES, 7K87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.87kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 7K87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.87kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J7K87BTDF 1712-RN73C1J7K87BTDFTR-ND 06AC6291
Product Name Thin Film Resistors - SMD RN 0603 7K87 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details