7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTOR 0603 10PPM 7K5RESISTOR 0603 10PPM 7K5; Resistor element type:Thin Film; Resistance:7.5kR; C...
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J7K5BTG-ND | RN73C1J7K5BTG |
| Product Name | Chip Resistor - Surface Mount | RESISTOR 0603 10PPM 7K5RESISTOR 0603 10PPM 7K5; Resistor element type:Thin Film; Resistance:7.5kR; C... |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |