TE Connectivity Chip Resistor - Surface Mount RN73C1J7K5BTDF

Description
RES SMD 7.5K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 7.5K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J7K5BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J7K5BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J7K5BTDFDKR-ND
RES SMD 7.5K OHM 0.1% 1/16W 0603

RES SMD 7.5K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J7K5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J7K5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J7K5BTDFTR-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J7K5BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J7K5BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J7K5BTDFCT-ND
RES SMD 7.5K OHM 0.1% 1/16W 0603

RES SMD 7.5K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Fixed Resistors; RN 0603 7K5 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J7K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 7K5 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J7K5BTDF
Fixed Resistors; RN 0603 7K5 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J7K5BTDF
Fixed Resistors; RN 0603 7K5 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 7K5 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 7K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6503
Res, 7K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6503
RES, 7K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RN73C1J7K5BTDFDKR-ND RN73C1J7K5BTDF 98Y6503
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 7K5 0.1% 10PPM 1K RL ( Holsworthy ) Res, 7K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details