TE Connectivity RESISTORS 0603 10PPM 7K32RESISTOR 0603 10PPM 7K32; THIN FILM; RESISTANCE:7.32KR; CASE STYLE:0603; SE... RN73C1J7K32BTG

Description
RESISTORS 0603 10PPM 7K32RESISTOR 0603 10PPM 7K32; THIN FILM; RESISTANCE:7.32KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 7K32RESISTOR 0603 10PPM 7K32; THIN FILM; RESISTANCE:7.32KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 7K32RESISTOR 0603 10PPM 7K32; THIN FILM; RESISTANCE:7.32KR; CASE STYLE:0603; SE... - RN73C1J7K32BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 7K32RESISTOR 0603 10PPM 7K32; THIN FILM; RESISTANCE:7.32KR; CASE STYLE:0603; SE...
RN73C1J7K32BTG
RESISTORS 0603 10PPM 7K32RESISTOR 0603 10PPM 7K32; THIN FILM; RESISTANCE:7.32KR; CASE STYLE:0603; SE... RN73C1J7K32BTG
RESISTORS 0603 10PPM 7K32RESISTOR 0603 10PPM 7K32; THIN FILM; RESISTANCE:7.32KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 7K32RESISTOR 0603 10PPM 7K32; THIN FILM; RESISTANCE:7.32KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J7K32BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J7K32BTG-ND
Chip Resistor - Surface Mount RN73C1J7K32BTG-ND
7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 7.32Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 7.32Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7449
Resistor, Thin Film, 7.32Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7449
RESISTOR, THIN FILM, 7.32KOHM, 63mW, 0.1%; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 7.32KOHM, 63mW, 0.1%; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J7K32BTG RN73C1J7K32BTG-ND 20R7449
Product Name RESISTORS 0603 10PPM 7K32RESISTOR 0603 10PPM 7K32; THIN FILM; RESISTANCE:7.32KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount Resistor, Thin Film, 7.32Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details