Fixed Resistors; RN 0603 787R 0.1% 10PPM 1K RL ( Holsworthy )
787 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 787R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:787ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 787R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:787ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J787RBTDF | RN73C1J787RBTDF-ND | 10AC8833 |
| Product Name | Fixed Resistors; RN 0603 787R 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 787R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |