TE Connectivity Thin Film Resistors - SMD RN 0603 75R 0.1% 10PPM CUT LENGTH RN73C1J75RBTG

Description
Thin Film Resistors - SMD RN 0603 75R 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 75R 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 75R 0.1% 10PPM CUT LENGTH - RN73C1J75RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 75R 0.1% 10PPM CUT LENGTH
RN73C1J75RBTG
Thin Film Resistors - SMD RN 0603 75R 0.1% 10PPM CUT LENGTH RN73C1J75RBTG
Thin Film Resistors - SMD RN 0603 75R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0603 75R 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - A105709-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105709-ND
Chip Resistor - Surface Mount A105709-ND
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 75 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7457 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 75 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7457
Resistor, Thin Film, 75 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7457
RESISTOR, THIN FILM, 75 OHM, 63mW, 0.1%; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 75 OHM, 63mW, 0.1%; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J75RBTG A105709-ND 20R7457
Product Name Thin Film Resistors - SMD RN 0603 75R 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Resistor, Thin Film, 75 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers