73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 73R2 0.1% 10PPM CUT LENGTH ( Holsworthy )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J73R2BTG-ND | RN73C1J73R2BTG |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 73R2 0.1% 10PPM CUT LENGTH ( Holsworthy ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 73.2 ohms |