TE Connectivity Chip Resistor - Surface Mount RN73C1J732RBTDF

Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J732RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J732RBTDF-ND
Chip Resistor - Surface Mount RN73C1J732RBTDF-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066456-RN73C1J732RBTDF
Resistors - Chip Resistor - Surface Mount 1066456-RN73C1J732RBTDF
Win Source Part Number: 1066456-RN73C1J732RB TDF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 732 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RN73C1J750RBTDF; 9-1676970-4; RN731JTTD7320B25; ERA-3YEB751V; RN731JTTD7500B25; RN73C1J732RBTG; ERA3AEB7320V; TNPW0603732RBETA; TNPW0603732RBEEA9-16 76970-6; 9-1676970-6 .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 9-1676970-6-ND,9-167 6970-6 Base Product Number: RN73C1J

Win Source Part Number: 1066456-RN73C1J732RBTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 732 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): RN73C1J750RBTDF; 9-1676970-4; RN731JTTD7320B25; ERA-3YEB751V; RN731JTTD7500B25; RN73C1J732RBTG; ERA3AEB7320V; TNPW0603732RBETA; TNPW0603732RBEEA9-1676970-6; 9-1676970-6 .;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 9-1676970-6-ND,9-1676970-6
Base Product Number: RN73C1J

Buy Now Datasheet
Fixed Resistors; RN 0603 732R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J732RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 732R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J732RBTDF
Fixed Resistors; RN 0603 732R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J732RBTDF
Fixed Resistors; RN 0603 732R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 732R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
SMD 0.063W 732ohm 50V Resistor - 52-RN73C1J732RBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 732ohm 50V Resistor
52-RN73C1J732RBTDF
SMD 0.063W 732ohm 50V Resistor 52-RN73C1J732RBTDF
Fixed Resistor, Thin Film, 0.063W, 732ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J732RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 732ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 732ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J732RBTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 732ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J732RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 732ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 732ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J732RBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 732 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 23R6472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 732 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
23R6472
Surface Mount Thin Film Resistor, Rn73 Series, 732 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 23R6472
Surface Mount Thin Film Resistor, RN73 Series, 732 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 732 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 732 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9125 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 732 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9125
Surface Mount Thin Film Resistor, Rn73 Series, 732 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9125
Surface Mount Thin Film Resistor, RN73 Series, 732 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 732 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RN73C1J732RBTDF-ND 1066456-RN73C1J732RBTDF RN73C1J732RBTDF 52-RN73C1J732RBTDF 23R6472 99W9125
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Fixed Resistors; RN 0603 732R 0.1% 10PPM 1K RL ( Holsworthy ) SMD 0.063W 732ohm 50V Resistor Surface Mount Thin Film Resistor, Rn73 Series, 732 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 732 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers