RES SMD 6.49KOHM 0.1% 1/16W 0603
RES SMD 6.49KOHM 0.1% 1/16W 0603
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 6K49 0.1% 10PPM 1K RL ( Holsworthy )
RES SMD 6.49KOHM 0.1% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RN73C1J6K49BTDFCT-ND | RN73C1J6K49BTDF | RN73C1J6K49BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 6K49 0.1% 10PPM 1K RL ( Holsworthy ) | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |