TE Connectivity Fixed Resistors; RN 0603 6K34 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J6K34BTG

Description
Fixed Resistors; RN 0603 6K34 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 6K34 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 6K34 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J6K34BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 6K34 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J6K34BTG
Fixed Resistors; RN 0603 6K34 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J6K34BTG
Fixed Resistors; RN 0603 6K34 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 6K34 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A105716-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105716-ND
Chip Resistor - Surface Mount A105716-ND
6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 6.34 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603 - 70065216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 6.34 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603
70065216
Resistor;Thin Film;Res 6.34 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603 70065216
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C1J6K34BTG A105716-ND 70065216
Product Name Fixed Resistors; RN 0603 6K34 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor;Thin Film;Res 6.34 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details