TE Connectivity RESISTORS 0603 10PPM 6K19RESISTOR 0603 10PPM 6K19; THIN FILM; RESISTANCE:6.19KR; CASE STYLE:0603; SE... RN73C1J6K19BTG

Description
RESISTORS 0603 10PPM 6K19RESISTOR 0603 10PPM 6K19; THIN FILM; RESISTANCE:6.19KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 6K19RESISTOR 0603 10PPM 6K19; THIN FILM; RESISTANCE:6.19KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 6K19RESISTOR 0603 10PPM 6K19; THIN FILM; RESISTANCE:6.19KR; CASE STYLE:0603; SE... - RN73C1J6K19BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 6K19RESISTOR 0603 10PPM 6K19; THIN FILM; RESISTANCE:6.19KR; CASE STYLE:0603; SE...
RN73C1J6K19BTG
RESISTORS 0603 10PPM 6K19RESISTOR 0603 10PPM 6K19; THIN FILM; RESISTANCE:6.19KR; CASE STYLE:0603; SE... RN73C1J6K19BTG
RESISTORS 0603 10PPM 6K19RESISTOR 0603 10PPM 6K19; THIN FILM; RESISTANCE:6.19KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 6K19RESISTOR 0603 10PPM 6K19; THIN FILM; RESISTANCE:6.19KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J6K19BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J6K19BTG-ND
Chip Resistor - Surface Mount RN73C1J6K19BTG-ND
6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J6K19BTG RN73C1J6K19BTG-ND
Product Name RESISTORS 0603 10PPM 6K19RESISTOR 0603 10PPM 6K19; THIN FILM; RESISTANCE:6.19KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details