TE Connectivity Chip Resistor - Surface Mount RN73C1J6K04BTG

Description
6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J6K04BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J6K04BTG-ND
Chip Resistor - Surface Mount RN73C1J6K04BTG-ND
6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0603 10PPM 6K04RESISTOR 0603 10PPM 6K04; Resistor element type:Thin Film; Resistance:6.04kR... - RN73C1J6K04BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 6K04RESISTOR 0603 10PPM 6K04; Resistor element type:Thin Film; Resistance:6.04kR...
RN73C1J6K04BTG
RESISTOR 0603 10PPM 6K04RESISTOR 0603 10PPM 6K04; Resistor element type:Thin Film; Resistance:6.04kR... RN73C1J6K04BTG
RESISTOR 0603 10PPM 6K04RESISTOR 0603 10PPM 6K04; Resistor element type:Thin Film; Resistance:6.04kR...

RESISTOR 0603 10PPM 6K04RESISTOR 0603 10PPM 6K04; Resistor element type:Thin Film; Resistance:6.04kR...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C1J6K04BTG-ND RN73C1J6K04BTG
Product Name Chip Resistor - Surface Mount RESISTOR 0603 10PPM 6K04RESISTOR 0603 10PPM 6K04; Resistor element type:Thin Film; Resistance:6.04kR...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details