6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD RN 0603 6K04 0.1% 10PPM 1K RL
RES SMD 6.04KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, RN73 Series, 6.04 kohm, 63 mW, - 0.1%, 50 V
Surface Mount Thin Film Resistor, RN73 Series, 6.04 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 6K04, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.04kohm;
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J6K04BTDF-ND | RN73C1J6K04BTDF | RN73C1J6K04BTDF | 23R5129 | 99W9118 | 98Y6495 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0603 6K04 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 6.04 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 6.04 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |