698 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS 0603 10PPM 698R RESISTORS 0603 10PPM 698R; THIN FILM; RESISTANCE:698R; CASE STYLE:0603; SE...
Surface Mount Thin Film Resistor, RN73 Series, 698 ohm, 63 mW, - 0.1%, 50 V
RES SMD 698 OHM 0.1% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J698RBTG-ND | RN73C1J698RBTG | 20R7447 | RN73C1J698RBTG |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0603 10PPM 698R RESISTORS 0603 10PPM 698R; THIN FILM; RESISTANCE:698R; CASE STYLE:0603; SE... | Surface Mount Thin Film Resistor, Rn73 Series, 698 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) |
| Resistance Range | 698 ohms | 698 ohms |